EN
  • EN
  • DE

FCI3216-1R8K

Part No FCI3216-1R8K
Manufacturer TA-I
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972656-FCI3216-1R8K
Categories OEM Parts(F-I)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCI3216-1R8K CAD Model

Description

The FCI3216-1R8K is a wire-wound chip inductor manufactured by TA-I. These inductors are designed for high-frequency applications and are commonly used in various electronic circuits for filtering, impedance matching, and signal tuning. They are characterized by their small size, high Q-factor, and excellent current handling capabilities.

Applications

  • Power Amplifiers: Used for impedance matching and filtering in RF power amplifier circuits.
  • RF Transceivers: Used in radio frequency transceivers for signal conditioning and filtering.
  • Wireless Communication Devices: Employed in cellular phones, Bluetooth devices, and Wi-Fi modules.
  • DC-DC Converters: Used as energy storage elements and filters in DC-DC converters.
  • RF Filters: Designed specifically for applications as RF filters.

Features

  • Inductance: 1.8µH
  • Tolerance: Typically ±10%.
  • Operating Frequency: Designed for high-frequency operation.
  • Self-Resonant Frequency (SRF): High SRF for stable performance at high frequencies.
  • Small Size: 3216 (3.2mm x 1.6mm) package size.
  • High Q Factor: Provides excellent signal filtering and efficiency.
  • Surface Mount Device (SMD): Designed for surface mount assembly.

Benefits

  • Excellent Performance: Provides efficient signal filtering, impedance matching, and energy storage.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Compact Size: Allows for integration into small, portable devices.
  • Cost-Effective: Offers a cost-effective solution for high-frequency inductance requirements.
  • Easy to Integrate: Simple to integrate into existing circuits and systems.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.

Additional Details

The FCI3216-1R8K wire-wound chip inductor is typically used in applications requiring high Q-factor and current handling capabilities at high frequencies. The small size allows for dense circuit designs, and the SMD package enables automated assembly processes, reducing manufacturing costs. It is often used in RF impedance matching networks, RF filters, and power supply circuits.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess