EN
  • EN
  • DE

CN34JTN101

Part No CN34JTN101
Manufacturer TA-I
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052799-CN34JTN101
Categories OEM Parts(C-E)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN34JTN101 CAD Model

Description

The CN34JTN101 is a chip resistor manufactured by TA-I Technology Co., Ltd. TA-I is a reputable manufacturer specializing in thin film and thick film chip resistors. This particular resistor is designed for surface mount technology (SMT) applications and is commonly used in a wide array of electronic circuits.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Automation: Incorporated into control systems, sensors, and instrumentation.
  • Automotive Electronics: Found in automotive control units (ECUs) and sensor circuits.
  • Medical Devices: Integrated into medical monitoring equipment and diagnostic tools.
  • Power Supplies: Used for current limiting and voltage division in power supply circuits.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Precision: Offers accurate resistance values for reliable circuit performance.
  • Compact Size: Small form factor for space-saving designs.
  • Wide Resistance Range: Available in various resistance values to suit different applications.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.

Benefits:

  • Improved Circuit Performance: Ensures accurate and reliable circuit operation.
  • Reduced Board Space: Allows for more compact and efficient circuit designs.
  • Enhanced Assembly Efficiency: Facilitates automated assembly processes for high-volume production.
  • Increased System Reliability: Minimizes the risk of component failure due to resistance drift.
  • Cost-Effective Solution: Provides a cost-effective solution for various resistor applications.

Detailed specifications for the CN34JTN101 typically include its resistance value (e.g., 100 ohms), tolerance (e.g., ±1%), power rating (e.g., 1/10W or 1/16W), temperature coefficient of resistance (TCR), and package size (e.g., 0603 or 0805). These parameters are crucial for selecting the appropriate resistor for a given application. Refer to the manufacturer's datasheet for complete technical specifications and performance characteristics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess