EN
  • EN
  • DE

SG6848TZ-E-FG

Part No SG6848TZ-E-FG
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319791-SG6848TZ-E-FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG6848TZ-E-FG CAD Model

Description

The SG6848TZ-E-FG is a highly integrated PWM controller designed for offline flyback converter applications. It combines the features of the SG6848 family with specific enhancements denoted by the 'TZ-E-FG' suffix. This typically signifies advanced packaging, environmental compliance, and potentially improved performance characteristics. This controller is ideal for applications requiring high efficiency, low standby power, and robust protection features.

Applications:

  • AC-DC power adapters for laptops, smartphones, and other portable electronics.
  • Standby power supplies for consumer electronics devices like TVs, set-top boxes, and DVD players.
  • Auxiliary power supplies in industrial equipment and control systems.
  • Battery chargers for various types of rechargeable batteries.
  • LED lighting power supplies for both residential and commercial applications.

Features:

  • Integrated High-Voltage Startup: Enables fast and reliable startup without external components.
  • Current-Mode PWM Control: Provides inherent line voltage feed-forward and cycle-by-cycle current limiting.
  • Low Standby Power Consumption: Advanced burst-mode operation minimizes power consumption under light load conditions.
  • Frequency Jittering: Reduces EMI emissions for improved electromagnetic compatibility.
  • Over-Voltage Protection (OVP): Protects the power supply and load from excessive output voltage.
  • Over-Current Protection (OCP): Limits the peak current to prevent damage from overload conditions.
  • Over-Temperature Protection (OTP): Shuts down the controller if the internal temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Leading-Edge Blanking (LEB): Minimizes the effect of switching noise on the current sensing signal.
  • Enhanced Package: The 'TZ' likely indicates a specific package type, potentially optimized for automated assembly.
  • Environmental Compliance: The '-E-FG' suffix indicates compliance with environmental standards such as RoHS and is likely halogen-free.

Benefits:

  • High Efficiency: Optimized for high efficiency across a wide load range, reducing energy consumption and heat dissipation.
  • Compact Design: Integration of multiple functions reduces the need for external components, enabling smaller and more cost-effective power supply designs.
  • Improved Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Reduced EMI: Frequency jittering minimizes EMI emissions, simplifying compliance with regulatory standards.
  • Simplified Design: Integrated features and minimal external components simplify the design process.
  • Environmentally Friendly: Compliant with environmental regulations, minimizing environmental impact.

The SG6848TZ-E-FG uses a current-mode PWM control scheme, providing excellent line and load regulation. The switching frequency is configurable via external components. It is typically available in a DIP-8 or SOP-8 package. The '-E-FG' suffix specifically highlights its environmentally conscious design and potentially enhanced features.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess