EN
  • EN
  • DE

SG6517D

Part No SG6517D
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319746-SG6517D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG6517D CAD Model

Description

The SG6517D is a highly integrated power management IC from System General. This device is designed for high-efficiency power conversion in various applications, featuring robust protection mechanisms and optimized performance.

Applications

  • AC/DC adapters for consumer electronics
  • Offline power supplies for home appliances
  • LED lighting drivers
  • Battery chargers for portable devices
  • Standby power supplies

Features

  • Integrated high-voltage startup circuit for quick startup
  • Built-in soft-start function to reduce stress on components
  • Frequency jittering for reduced EMI emissions
  • Cycle-by-cycle current limiting for overload protection
  • Over-voltage protection (OVP) to prevent damage from excessive voltage
  • Over-temperature protection (OTP) with auto-restart
  • Automatic burst mode operation for improved light-load efficiency
  • Low startup current consumption
  • Compact package for space-saving design

Benefits

  • Enhanced system reliability due to comprehensive protection features
  • Improved energy efficiency, reducing power consumption
  • Reduced EMI emissions for easier compliance with regulatory standards
  • Simplified design and reduced component count, lowering BOM costs
  • Improved light-load efficiency, minimizing standby power consumption

Additional Details

The SG6517D utilizes a current-mode PWM control architecture to ensure stable and efficient operation. It is designed to operate over a wide range of input voltages. The integrated high-voltage startup circuit reduces the need for external components and allows for rapid startup. The soft-start function reduces stress on the power components during startup. The cycle-by-cycle current limiting provides robust overload protection. The over-voltage and over-temperature protection features prevent damage to the system under abnormal operating conditions. The frequency jittering significantly reduces EMI emissions, simplifying compliance with regulatory standards. The automatic burst mode operation at light loads minimizes power consumption and improves overall efficiency. The device is available in a compact package, making it suitable for space-constrained applications. It's designed for a robust and reliable power solution. Proper thermal management is critical for ensuring reliable operation and meeting performance specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess