EN
  • EN
  • DE

SG6513TS

Part No SG6513TS
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319743-SG6513TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6513TS CAD Model

Description

The SG6513TS is a highly integrated power management IC from System General. It is specifically designed to provide efficient and reliable power conversion in various applications. The device integrates multiple features to optimize performance and ensure system protection.

Applications

  • AC/DC adapters for portable devices
  • Offline power supplies for home appliances
  • LED lighting power supplies
  • Battery chargers for consumer electronics
  • Standby power supplies for various systems

Features

  • Integrated high-voltage startup circuit for fast startup
  • Built-in soft-start function to minimize stress during startup
  • Frequency jittering for reduced EMI emissions
  • Cycle-by-cycle current limiting for overload protection
  • Over-voltage protection (OVP) to prevent damage from excessive voltage
  • Over-temperature protection (OTP) with auto-restart
  • Automatic burst mode operation for improved light-load efficiency
  • Low startup current consumption
  • Compact package for space-saving applications

Benefits

  • Enhanced system reliability due to comprehensive protection features
  • Improved energy efficiency, leading to reduced power consumption
  • Reduced EMI emissions, simplifying compliance with regulatory standards
  • Simplified design and lower component count, reducing BOM cost
  • Enhanced light-load efficiency, minimizing standby power consumption

Additional Details

The SG6513TS utilizes a current-mode PWM control architecture, ensuring stable and efficient operation. It is designed to operate over a wide input voltage range. The integrated high-voltage startup circuit minimizes the need for external components and allows for rapid startup. The soft-start function reduces stress on the power components during startup. The cycle-by-cycle current limiting provides robust overload protection. The over-voltage and over-temperature protection features prevent damage to the system in abnormal operating conditions. The frequency jittering significantly reduces EMI emissions, simplifying compliance with regulatory standards. The automatic burst mode operation at light loads minimizes power consumption and improves overall efficiency. The device is available in a compact package, making it suitable for space-constrained applications. It is a reliable and efficient solution for various power supply applications. Proper layout and thermal management are crucial for optimal performance and reliability.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess