The DQ61212QMA06NNS is a high-efficiency DC-DC converter module manufactured by SynQor. Designed for demanding applications, this module provides a regulated output voltage from a wide input voltage range, making it suitable for various power architectures. It is part of SynQor's extensive range of power conversion solutions, known for their reliability and advanced features.
Applications
- Telecommunications equipment
- Data centers
- Industrial automation
- Military and aerospace systems
- Transportation systems
Features
- Wide input voltage range
- High efficiency
- Isolated output
- Over-voltage protection
- Over-current protection
- Over-temperature protection
- Remote sense
- Remote on/off control
Benefits
- Flexible input voltage options simplify system design.
- High efficiency minimizes heat generation and reduces energy consumption.
- Isolation ensures safety and prevents ground loops.
- Comprehensive protection features enhance system reliability.
- Remote sense improves output voltage accuracy at the load.
- Remote on/off control allows for easy integration into automated systems.
Additional Details
The DQ61212QMA06NNS typically operates with an input voltage range from 36V to 75V and provides a regulated 12V output at a specific current rating, as indicated by the part number details. The isolation between the input and output stages is crucial for safety and to prevent ground loops, which can introduce noise into sensitive systems. The module incorporates various protection features, including over-voltage, over-current, and over-temperature protection, to ensure reliable operation under fault conditions.
This DC-DC converter is commonly used in applications requiring a stable and isolated power source. Its robust design and comprehensive features make it suitable for critical infrastructure and high-reliability systems. The module is designed to meet industry standards for safety and EMC (electromagnetic compatibility). Detailed specifications, including input and output voltage ranges, current ratings, efficiency curves, and thermal characteristics, are available in the product datasheet.