EN
  • EN
  • DE

SM8954AL25QP

Part No SM8954AL25QP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327349-SM8954AL25QP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8954AL25QP CAD Model

Description

The SM8954AL25QP is a microcontroller from SyncMOS. It is part of the SM8954 series and utilizes the 8051 instruction set, making it compatible with existing 8051-based systems. The '25' in the name likely indicates a 25 MHz clock speed, providing a balance of performance and power consumption. The 'AL' likely represents a low voltage variant.

Applications

  • Low-Power Consumer Electronics: Suitable for battery-powered devices like remote controls, toys, and wearable gadgets due to its low-voltage operation.
  • Portable Medical Devices: Used in handheld medical instruments such as blood pressure monitors and glucose meters for data processing and display.
  • Industrial Sensors: Implemented in sensor networks and monitoring systems for data acquisition and transmission in remote locations.
  • Smart Cards: Integrated into smart cards for secure data storage and processing in financial and identification applications.
  • Wireless Communication Modules: Used in low-power wireless modules like Bluetooth Low Energy (BLE) and Zigbee for IoT applications.

Features

  • 8051 Core: Uses the standard 8051 instruction set, ensuring compatibility with a wide range of development tools and existing code.
  • 25 MHz Clock Speed: Operates at 25 MHz, balancing processing speed and power consumption.
  • Low-Voltage Operation: Designed for low-voltage operation, reducing power consumption and extending battery life in portable devices.
  • On-Chip Flash Memory: Includes flash memory for program storage, allowing for easy updates and reprogramming.
  • SRAM: Features integrated SRAM for volatile data storage and quick access.
  • Timers/Counters: Contains multiple timers and counters for timing-critical tasks, PWM generation, and event counting.
  • Serial Communication Interfaces: Supports serial communication protocols like UART, SPI, and I2C for interfacing with various peripherals.
  • Interrupt Controller: Includes an interrupt controller for efficient handling of real-time events and interrupts.
  • GPIO Ports: Provides general-purpose input/output ports for connecting to sensors, actuators, and other external devices.

Benefits

  • Low Power Consumption: The low-voltage operation significantly reduces power consumption, extending battery life in portable applications.
  • Compatibility: The 8051 core ensures compatibility with a vast ecosystem of development tools and existing code libraries.
  • Flexibility: The versatile peripheral interfaces and flexible architecture make it adaptable to various low-power embedded applications.
  • Reprogrammability: The flash memory allows for in-system programming and firmware updates, simplifying maintenance and upgrades.
  • Cost-Effectiveness: Offers a good balance of performance and cost for low-power applications.

The SM8954AL25QP is typically packaged in a quad flat package (QFP) designed for surface mounting. Its low-voltage requirements make it ideal for battery-powered and energy-efficient systems. The precise operating voltage, flash memory size, RAM size, and operating temperature range can be found in the datasheet for accurate design and implementation.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3386 $120.4740
135+ $1.2971 $175.1085
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess