EN
  • EN
  • DE

SM8952AC40PP

Part No SM8952AC40PP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327335-SM8952AC40PP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8952AC40PP CAD Model

Description

The SM8952AC40PP is a microcontroller manufactured by SyncMOS, belonging to the MCS-51 family of microcontrollers. It's designed for use in embedded systems requiring a blend of processing capabilities, memory, and peripheral functions. This microcontroller aims to offer an efficient and economical solution for various applications due to its integrated features and streamlined architecture.

Applications

  • Home Automation: Employed in smart home devices, lighting control systems, and automated appliances.
  • Industrial Control: Used in motor control, process monitoring, and automation equipment.
  • Security Systems: Found in alarm systems, access control panels, and surveillance equipment.
  • Instrumentation: Integrated into digital meters, data loggers, and test equipment.
  • Medical Devices: Used in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • 8051 Core: Based on the industry-standard 8051 instruction set, providing compatibility and simplified programming.
  • 8KB Flash Memory: Offers non-volatile storage for program code, facilitating in-system programming.
  • 256 Bytes RAM: Internal RAM for temporary data storage and manipulation during program operation.
  • 32 Programmable I/O Lines: General-purpose I/O pins that can be configured for input or output purposes.
  • Two 16-bit Timer/Counters: Useful for timing, counting, and generating PWM signals.
  • Full Duplex UART: Serial communication interface for connecting to other devices.
  • Programmable Watchdog Timer: Increases system reliability by preventing program crashes.
  • Power-Down Mode: Reduces power consumption during idle periods, prolonging battery life in portable devices.
  • External Interrupt Capability: Allows the microcontroller to respond to external events in real-time.

Benefits

  • Cost-Effectiveness: Provides a robust set of functionalities at a competitive price.
  • Ease of Use: The 8051 architecture is widely recognized and supported, making programming and debugging straightforward.
  • Versatility: Suitable for a wide array of applications because of its flexible I/O and peripheral features.
  • Reliability: The integrated watchdog timer and solid design guarantee reliable performance in diverse environments.
  • Low Power Consumption: Power-down mode minimizes energy consumption, making it ideal for battery-operated applications.

Additional Details

The SM8952AC40PP operates with a 5V power supply and typically runs at a clock frequency of 40 MHz. It is commonly available in a PDIP (Plastic Dual In-line Package) package. The 'PP' suffix usually denotes a specific production batch, packaging variation or temperature range. This microcontroller is designed to handle numerous embedded control tasks, offering a balance between performance and cost efficiency.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess