EN
  • EN
  • DE

SM8951AC25P/J

Part No SM8951AC25P/J
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327323-SM8951AC25P/J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8951AC25P/J CAD Model

Description

The SM8951AC25P/J is a microcontroller from SyncMOS, part of the SM8951 family, built around the 8051 core. It's designed to be efficient for embedded systems where processing capabilities and energy conservation are critical.

Applications

  • Embedded Control Systems: Used for precise control in various embedded applications.
  • Home Automation: Found in smart home devices and control systems.
  • Robotics: Utilized in robotic control systems for movement and sensor data processing.
  • Industrial Automation: Used in industrial settings for automation and control of machinery.
  • Medical Devices: Integrated into medical equipment requiring precise control.

Features

  • 8051 Instruction Set: Uses the standard 8051 instruction set, making it easy to program.
  • 25 MHz Clock Speed: Operates at 25 MHz, delivering a good balance between speed and power usage.
  • Flash Memory: On-chip flash memory is used to store programs and enable field updates.
  • Integrated RAM: Includes integrated RAM for runtime data.
  • Timers and Counters: Has multiple timers and counters for managing timing events.
  • Serial Communication Interfaces: Supports UART for serial communication with peripherals.
  • Multiple I/O Ports: Multiple I/O ports for communicating with external components and sensors.
  • Interrupt Handling: Efficient interrupt handling capabilities.

Benefits

  • Ease of Programming: 8051 is a well-known architecture with robust development tools.
  • Application Versatility: Suitable for a broad spectrum of applications, from consumer to industrial.
  • Reliable Performance: Designed for dependable operation.
  • Economical Solution: A cost-effective microcontroller for embedded projects.
  • Low-Power Design: Optimized for low power usage, suitable for battery-operated devices.

Additional Details

The SM8951AC25P/J is typically powered by a 5V supply. It includes features like a watchdog timer to enhance system stability. Available package types may include DIP and PLCC. Part number variations often indicate specific packaging or temperature range specifications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess