EN
  • EN
  • DE

THS4631DR

Part No THS4631DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1000V/µs
Gain Bandwidth Product 210 MHz
-3db Bandwidth 325 MHz
Current - Input Bias 50 pA
Voltage - Input Offset 260 µV
Current - Supply 11.5mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number THS4631
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848633-THS4631DR
Ultra Librarian 3D Model Ultra Librarian THS4631DR CAD Model

Description

Product Overview: Texas Instruments THS4631DR

The THS4631DR is a high-performance, low-distortion fully differential amplifier designed by Texas Instruments (TI). This versatile integrated circuit is engineered to deliver exceptional signal amplification for a wide range of applications, including telecommunications, professional audio equipment, test and measurement systems, and medical imaging devices.

Featuring a wide bandwidth and very low harmonic distortion, the THS4631DR is optimized for driving high-performance analog-to-digital converters (ADCs) and buffering differential signal processing chains. With its ability to operate over a wide supply voltage range, this amplifier is well-suited for both single-supply and split-supply operations, providing designers with flexibility in various system architectures.

The THS4631DR comes in a compact SOIC-8 package, making it an excellent choice for space-constrained applications. Its pin-compatible design allows for easy integration into existing layouts without the need for significant PCB redesigns. The device also features a disable function that reduces power consumption when the amplifier is not in use, contributing to energy-efficient designs.

Key Features:

  • Wide bandwidth: Provides fast response and accurate signal reproduction.
  • Low harmonic distortion: Ensures clean and precise amplification of signals.
  • Fully differential design: Offers improved noise immunity and reduces susceptibility to common-mode disturbances.
  • Flexible supply voltage: Compatible with various system supply voltages, ranging from single to split supplies.
  • Power-down feature: Allows for reduced power consumption when the amplifier is inactive.
  • SOIC-8 package: Compact size for space-saving designs.

The THS4631DR is a testament to Texas Instruments' dedication to providing high-quality, reliable components for advanced electronic systems. Whether used in professional audio, video broadcasting, or sensitive instrumentation, this fully differential amplifier is designed to meet the stringent requirements of high-fidelity signal processing.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2125 $56.0625
11+ $9.2000 $101.2000
17+ $8.9125 $151.5125
24+ $8.6250 $207.0000
30+ $8.3375 $250.1250
41+ $7.4750 $306.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess