EN
  • EN
  • DE

SM89516AC40J

Part No SM89516AC40J
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327309-SM89516AC40J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM89516AC40J CAD Model

Description

The SM89516AC40J is a microcontroller manufactured by SyncMOS. It belongs to the 8051 family of microcontrollers, which are widely used in embedded systems due to their robust architecture and versatility. This particular variant offers a blend of performance and features suitable for a range of applications, including industrial control, consumer electronics, and communication devices.

Applications:

  • Industrial Control Systems: Used in automation equipment, process controllers, and motor control applications.
  • Consumer Electronics: Found in home appliances, remote controls, and interactive toys.
  • Communication Devices: Employed in serial communication interfaces, data loggers, and simple network devices.
  • Embedded Control Systems: Integrated into various embedded systems requiring real-time control and data processing.
  • Instrumentation: Used in test and measurement equipment, data acquisition systems, and sensor interfaces.

Features:

  • 8051 Core: Based on the industry-standard 8051 microcontroller core, ensuring compatibility and ease of programming.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Includes a sufficient amount of RAM for data storage and program execution.
  • I/O Ports: Offers a number of general-purpose input/output (GPIO) ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with multiple timers/counters for timing control, pulse width modulation (PWM) generation, and event counting.
  • Serial Communication: Supports serial communication protocols such as UART for interfacing with other devices.
  • Interrupt Controller: Features a flexible interrupt controller for handling external and internal interrupts.
  • Operating Voltage: Operates at a specific voltage, ensuring compatibility with various power supplies.

Benefits:

  • Versatility: Suitable for a wide range of applications due to its flexible architecture and rich feature set.
  • Ease of Programming: Compatible with standard 8051 development tools and programming languages, simplifying the development process.
  • Real-Time Control: Provides real-time control capabilities for time-critical applications.
  • Cost-Effectiveness: Offers a cost-effective solution for embedded control applications.
  • Reliability: Designed for reliable operation in harsh environments.

Additional Details:

The SM89516AC40J operates with a specific clock frequency (40MHz), which influences its processing speed. The precise amount of Flash memory and RAM can vary; consult the SyncMOS datasheet for exact specifications. The device supports various power-saving modes to minimize power consumption in battery-powered applications. Furthermore, it includes watchdog timers to enhance system reliability by preventing program crashes.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0224 $60.6720
70+ $1.6597 $116.1790
110+ $1.6078 $176.8580
150+ $1.5558 $233.3700
195+ $1.5038 $293.2410
260+ $1.3479 $350.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess