EN
  • EN
  • DE

SM89516C25J

Part No SM89516C25J
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327313-SM89516C25J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM89516C25J CAD Model

Description

The SM89516C25J is a microcontroller manufactured by SyncMOS. It's part of the 8051 family, which means it's based on a well-established architecture widely used in embedded systems. The 'C25' likely indicates a clock frequency of 25MHz, offering a balance between processing speed and power consumption. This microcontroller is suitable for a broad range of applications, especially those needing reliable performance with moderate power requirements.

Applications:

  • Home Automation: Used in smart lighting systems, thermostats, and security devices.
  • Industrial Control: Found in process controllers, motor drives, and monitoring equipment.
  • Consumer Electronics: Employed in remote controls, gaming devices, and small appliances.
  • Instrumentation: Used in digital multimeters, data loggers, and sensor interfaces.
  • Communication Systems: Integrated into serial communication devices and simple network controllers.

Features:

  • 8051 Core: Utilizes the industry-standard 8051 microcontroller core for broad compatibility.
  • Flash Memory: Includes on-chip flash memory for program storage, allowing for easy updates.
  • RAM: Features internal RAM for data storage and program execution.
  • I/O Ports: Offers a number of general-purpose input/output (GPIO) ports for interfacing with peripherals.
  • Timers/Counters: Equipped with multiple timers and counters for timing control, PWM generation, and event counting.
  • Serial Communication: Supports UART serial communication for communicating with other devices.
  • Interrupt Controller: Features an interrupt controller for managing interrupt requests from internal and external sources.
  • Operating Frequency: Operates at a specified clock frequency, such as 25MHz.

Benefits:

  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to Program: Compatible with standard 8051 development tools and programming languages.
  • Cost-Effective: Offers a good balance of performance and features at a competitive price point.
  • Reliable: Designed for stable operation in various environments.
  • Good Power Efficiency: The 25MHz clock speed helps to manage power consumption effectively.

Additional Details:

The SM89516C25J operates at a 25MHz clock frequency. The amount of Flash memory and RAM can vary depending on the specific model; refer to the SyncMOS datasheet for precise details. The microcontroller supports different power-saving modes to minimize energy consumption in low-power applications. It includes watchdog timers to enhance system reliability by preventing program crashes.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9623 $58.8690
75+ $1.6101 $120.7575
115+ $1.5593 $179.3195
155+ $1.5096 $233.9880
200+ $1.4588 $291.7600
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess