EN
  • EN
  • DE

SC1251K

Part No SC1251K
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091451-SC1251K
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1251K CAD Model

Description

The SC1251K is a member of the SCALE-2 single-channel gate driver core family from Power Integrations. It's designed for driving high-power IGBT modules, enabling efficient and reliable operation in various applications. This gate driver core provides reinforced isolation and advanced protection features for demanding environments.

Applications:

  • Industrial Motor Drives: Used to control IGBTs in variable frequency drives (VFDs) for industrial motors, improving efficiency and performance.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters to drive IGBTs for grid connection and power conversion.
  • Traction Applications: Found in electric trains and locomotives to control IGBTs in traction inverters, enabling precise and efficient motor control.
  • High-Voltage DC Transmission (HVDC): Used in HVDC systems to drive IGBTs in converters for efficient long-distance power transmission.
  • Power Supplies: Employed in high-power power supplies for industrial equipment and data centers.

Features:

  • SCALE-2 Technology: Utilizes Power Integrations' advanced SCALE-2 technology for high performance and reliability.
  • Reinforced Isolation: Provides reinforced isolation between the primary and secondary sides for safety and noise immunity.
  • Desaturation Protection: Includes desaturation protection to detect and prevent IGBT damage due to short circuits.
  • Soft Turn-Off: Features soft turn-off functionality to reduce voltage overshoot and improve IGBT reliability.
  • Under-Voltage Lockout (UVLO): Incorporates UVLO to prevent IGBT operation under insufficient voltage conditions.
  • Short-Circuit Protection: Provides short-circuit protection to protect the IGBT and driver from damage.
  • High Common-Mode Transient Immunity (CMTI): Offers high CMTI for reliable operation in noisy environments.

Benefits:

  • Improved Reliability: Advanced protection features and robust design enhance the reliability of the IGBT and the overall system.
  • Increased Efficiency: Optimized gate driving characteristics improve IGBT switching efficiency, reducing power losses.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
  • Enhanced Safety: Reinforced isolation provides enhanced safety for operators and equipment.
  • Reduced Downtime: Reliable operation and protection features minimize downtime and maintenance costs.

Additional Details:

The SC1251K offers a compact and robust solution for driving high-power IGBT modules. It is designed to meet the stringent requirements of demanding applications, providing reliable and efficient operation. The device is available in a variety of package options to suit different application needs. Further details can be obtained from the Power Integrations datasheet.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess