EN
  • EN
  • DE

SM89516A-L25J

Part No SM89516A-L25J
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327311-SM89516A-L25J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM89516A-L25J CAD Model

Description

The SM89516A-L25J is a microcontroller produced by SyncMOS, belonging to the widely adopted 8051 family. Microcontrollers of this type are commonly employed in embedded systems, offering a balance between processing power, memory, and peripheral integration. The 'L25' designation hints at potentially lower power consumption or a specific operating frequency (25MHz), making it suitable for battery-powered applications and energy-conscious designs.

Applications:

  • Portable Electronics: Used in handheld devices, remote controls, and battery-powered sensors.
  • Low-Power Industrial Control: Found in applications where energy efficiency is crucial, such as remote monitoring systems.
  • Smart Home Devices: Employed in thermostats, lighting controls, and other automated home systems.
  • Security Systems: Integrated into alarm systems, access control devices, and surveillance equipment.
  • Medical Devices: Used in portable medical instruments, patient monitoring systems, and diagnostic equipment.

Features:

  • 8051 Core: Based on the industry-standard 8051 microcontroller core for code compatibility.
  • Flash Memory: Includes on-chip flash memory for program storage and updates.
  • RAM: Integrated RAM for data storage and program execution.
  • I/O Ports: Offers general-purpose input/output (GPIO) pins for interfacing with external components.
  • Timers/Counters: Equipped with timers and counters for timing, PWM generation, and event counting.
  • Serial Communication: Supports serial communication protocols like UART for device communication.
  • Interrupt Controller: Features an interrupt controller for handling both internal and external interrupts.
  • Low-Power Operation: Designed for energy efficiency, suitable for battery-powered applications.

Benefits:

  • Energy Efficient: Optimized for low power consumption, extending battery life in portable devices.
  • Versatile: Suitable for a variety of embedded control applications.
  • Easy to Program: Compatible with industry-standard 8051 development tools and programming languages.
  • Cost-Effective: Provides a cost-efficient solution for embedded systems requiring low power consumption.
  • Reliable: Designed for robust and stable performance in demanding environments.

Additional Details:

The SM89516A-L25J's reduced operating frequency (likely 25MHz, hinted by the 'L25' in the name) contributes to its lower power consumption. The exact flash memory and RAM sizes can vary; consult the SyncMOS datasheet for precise details. This microcontroller incorporates power-saving modes to further minimize energy usage. It may also include watchdog timers to enhance system reliability by preventing software lockups.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess