EN
  • EN
  • DE

SM894051C25SP

Part No SM894051C25SP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327304-SM894051C25SP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM894051C25SP CAD Model

Description

The SM894051C25SP is another variant in the SM89 series of 8-bit microcontrollers from SyncMOS, based on the 8051 architecture. Like the SM894051C25PP, it features a 25 MHz clock speed. The 'SP' suffix likely signifies a different package type than the 'PP' variant (e.g., Shrink Plastic or Small Outline Package). It's designed for similar embedded control applications, offering a balance of performance, cost, and ease of use.

Applications:

  • Embedded control systems
  • Industrial automation
  • Consumer electronics
  • Instrumentation
  • Robotics

Features:

  • 8-bit 8051-compatible CPU
  • 25 MHz clock speed
  • On-chip Flash memory (Size needs verification via datasheet)
  • RAM (Size needs verification via datasheet)
  • Timers/Counters
  • UART serial communication
  • Parallel I/O ports
  • Interrupt handling

Benefits:

  • Affordable solution for embedded control tasks
  • Simple programming using standard 8051 tools
  • Adaptable I/O for interfacing with external hardware
  • Flash memory enables convenient code updates
  • Efficient power consumption
  • Wide operating voltage range makes it versatile

Additional Details:

The SM894051C25SP provides a cost-effective platform for a broad range of embedded systems. The internal Flash allows for easy in-system programming. The integrated timers/counters are suitable for generating precise time delays and performing event counting. The UART facilitates serial communication with peripherals and other devices. The parallel I/O ports can be configured as inputs or outputs to connect to sensors, actuators, and other external components. Internal pull-up resistors on the I/O ports are likely included. Further research using the component's datasheet will refine these characteristics.

Typical operation involves a 5V power supply. Power-saving modes are potentially available to prolong battery life in portable applications. The package is likely a smaller form factor compared to the 'PP' variant, making it suitable for space-constrained applications. Pinout will vary depending on the exact package that the 'SP' specifies.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess