EN
  • EN
  • DE

SPP4403S8R

Part No SPP4403S8R
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339078-SPP4403S8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP4403S8R CAD Model

Description

The SPP4403S8R is a P-Channel Power MOSFET from SYNC POWER Crop, meticulously crafted for efficient power management and switching applications. This MOSFET stands out due to its low on-resistance, rapid switching capabilities, and robust design, making it a prime choice for demanding applications where both efficiency and reliability are crucial. Its P-Channel configuration makes it suitable for high-side switching applications.

Applications:

  • Load Switching: Used in high-side load switching applications where a P-Channel MOSFET is required.
  • Power Management in Portable Devices: Employed in battery management systems to efficiently regulate power consumption.
  • DC-DC Converters: Integral in voltage regulation and power conversion, ensuring stable and efficient operation.
  • Motor Control Circuits: Facilitates precise motor control by enabling efficient power switching.
  • Battery Protection Circuits: Used for overcharge and over-discharge protection in battery-powered systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss, resulting in improved overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, reducing switching-related energy losses.
  • Avalanche Rated: Enhances robustness by providing protection against transient voltage spikes.
  • Standard Level Gate Drive: Simplifies integration with common driver circuits, easing design efforts.
  • RoHS Compliant: Meets environmental standards, ensuring adherence to hazardous substance regulations.

Benefits:

  • Increased Efficiency: Reduces energy consumption and minimizes heat generation, leading to cooler operation.
  • Optimized System Performance: Enhances the overall performance and reliability of electronic devices.
  • Extended Battery Life: Maximizes battery utilization in portable and battery-operated applications.
  • Reliable Operation: Provides stable and consistent performance under a variety of operating conditions.
  • Simplified Circuit Integration: Simplifies circuit design by allowing for easy integration with standard driver circuits.

Additional Details:

The SPP4403S8R is typically available in a surface-mount package for easy automated assembly. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). These values can vary depending on the specific batch, so referring to the datasheet is critical for accurate design implementation. This MOSFET is designed to operate within a specified temperature range and can handle significant power levels, making it a versatile component for numerous applications. Always consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability of your circuit.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess