EN
  • EN
  • DE

SPP2303S23RG

Part No SPP2303S23RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258074-SPP2303S23RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPP2303S23RG CAD Model

Description

The SPP2303S23RG is a P-Channel MOSFET manufactured by SYNC POWER Corp. It is designed for load switching, power management, and other general-purpose switching applications requiring a P-channel MOSFET with low on-resistance.

Applications:

  • Load Switching: Controlling power to various circuits in portable devices and electronic equipment.
  • Power Management: Used in battery charging and discharging circuits, and DC-DC converters.
  • Battery Protection: Preventing over-discharge of batteries in portable devices.
  • Reverse Polarity Protection: Protecting circuits from damage due to reverse polarity connections.
  • General-Purpose Switching: Switching analog and digital signals in various electronic circuits.

Features:

  • P-Channel MOSFET: Allows for easy driving from logic-level signals.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Control: Logic-level gate drive simplifies control and reduces the need for complex driver circuits.
  • Improved Battery Life: High efficiency leads to longer battery life in portable devices.

Additional Details:

The SPP2303S23RG's key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), on-resistance (Rds(on)), and gate threshold voltage (Vth). It is crucial to consult the SYNC POWER Corp datasheet for the SPP2303S23RG for detailed electrical characteristics, thermal performance, and package dimensions to ensure proper application and operation.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess