EN
  • EN
  • DE

SPP1433S32RG

Part No SPP1433S32RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339039-SPP1433S32RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP1433S32RG CAD Model

Description

The SPP1433S32RG is a power MOSFET from SYNC POWER Crop, meticulously engineered for high-efficiency power switching applications. This MOSFET distinguishes itself through its low on-resistance and rapid switching characteristics, collectively contributing to reduced power loss and improved overall system efficiency.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Adapters
  • Battery Management Systems
  • Motor Control

Features:

  • Low On-Resistance (RDS(on)): Designed to minimize conduction losses, thereby enhancing overall efficiency.
  • Fast Switching Speed: Specifically engineered to reduce switching losses, further boosting efficiency.
  • High Avalanche Ruggedness: Provides robust reliability, especially under stringent operating conditions.
  • Logic Level Gate Drive: Facilitates direct driving from microcontrollers and other logic devices, simplifying circuitry.
  • RoHS Compliant: Guarantees adherence to environmental compliance standards.

Benefits:

  • Improved Efficiency: The combination of low RDS(on) and fast switching significantly reduces power dissipation, leading to elevated system efficiency.
  • Enhanced Thermal Performance: Efficient operation minimizes heat generation, thereby improving reliability and extending component longevity.
  • Simplified Design: The logic-level gate drive simplifies the intricate driving circuitry.
  • Increased Reliability: The high avalanche ruggedness delivers robustness against transient voltage occurrences.
  • Compact Footprint: The design accommodates space-saving installations.

Additional Details:

The SPP1433S32RG commonly features a voltage rating that is appropriate for a wide spectrum of power applications. Its hallmark low on-resistance characteristic ensures the minimization of power loss during conduction, contributing to superior performance. The device's rapid switching speed enables the minimization of switching losses. It is commonly available in a surface-mount package, streamlining automated assembly processes and minimizing board space demands. Users are advised to consult the specific datasheet for detailed electrical characteristics, comprehensive thermal performance data, and recommended operating conditions to optimize performance and ensure reliability.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess