EN
  • EN
  • DE

SPP1013S52RGB

Part No SPP1013S52RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339025-SPP1013S52RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP1013S52RGB CAD Model

Description

The SPP1013S52RGB is a power MOSFET offered by SYNC POWER Crop. It is designed to deliver efficient power management in a range of applications. Its features include a low on-state resistance and fast switching speeds, optimizing power conversion efficiency. It is designed with enhanced avalanche ruggedness.

Applications

  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Synchronous Rectification: Used in synchronous rectification circuits in power supplies for improved efficiency.
  • Motor Control: Can be applied in motor control systems for efficient power switching and control.
  • LED Lighting: Used in LED lighting applications for power delivery and dimming control.
  • Power Adapters: Found in power adapters for consumer electronics and other devices.

Features

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses and increases efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Avalanche Energy Rated: Designed to withstand avalanche conditions for enhanced reliability.
  • Lead-Free Package: Compliant with RoHS environmental standards.
  • Trench MOSFET Technology: Offers low on-resistance and improved switching compared to planar MOSFETs.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching contribute to high power conversion efficiency.
  • Reduced Power Dissipation: Minimizes power losses, leading to cooler operation and enhanced system reliability.
  • Enhanced Performance: Fast switching enables higher operating frequencies and better transient response.
  • Increased Reliability: Avalanche rating ensures robustness and protection against voltage spikes.
  • Environmental Compliance: Lead-free package meets environmental regulations.

Additional Details

Detailed electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), are available in the manufacturer's datasheet. The device is typically packaged for surface mounting, facilitating automated assembly. To ensure reliable and efficient operation, consult the datasheet for precise operating conditions, thermal management guidelines, and safe operating area (SOA) curves. The SPP1013S52RGB is suitable for use in a wide range of power electronic applications where high efficiency, reliability, and compact size are critical design considerations.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0728 $57.8760
1,925+ $0.0601 $115.6925
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess