EN
  • EN
  • DE

SPP2305S23RGB

Part No SPP2305S23RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339060-SPP2305S23RGB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP2305S23RGB CAD Model

Description

The SPP2305S23RGB is a power MOSFET manufactured by SYNC POWER Crop. It is designed for high-efficiency power switching applications, offering a balance of performance and reliability. This MOSFET features a low on-resistance, reducing power losses and improving the efficiency of power conversion circuits. It is capable of handling significant current and voltage levels, making it suitable for various power management requirements.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • LED lighting systems
  • Motor control circuits

Features:

  • Low on-resistance (RDS(on)) for reduced power dissipation
  • High current handling capability
  • High voltage rating
  • Fast switching speed
  • RoHS compliant
  • S23 surface mount package for easy assembly

Benefits:

  • Improved energy efficiency due to low RDS(on), minimizing power dissipation and reducing heat.
  • Enhanced thermal performance, enabling cooler operation and improved reliability.
  • Simplified circuit design owing to its robust characteristics and ease of use.
  • Compact size facilitating integration into space-constrained applications.
  • Reliable operation even under demanding conditions, due to high voltage and current handling.

Additional Details:

The SPP2305S23RGB features a low gate charge (Qg), ensuring rapid switching times and minimizing switching losses. Its avalanche capability provides additional protection against voltage spikes, improving the robustness of power systems. The S23 surface mount package facilitates effective heat dissipation and streamlined manufacturing.

This MOSFET is particularly suited for applications requiring high efficiency and a small form factor. By using advanced trench MOSFET technology, SYNC POWER Crop has achieved an optimal balance of low on-resistance, high current capacity, and fast switching speeds. This makes the SPP2305S23RGB an excellent choice for modern power electronics design. The device is designed for reliable performance within a wide temperature range, guaranteeing functional stability across various operational conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess