EN
  • EN
  • DE

SPN8882T252RG

Part No SPN8882T252RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258040-SPN8882T252RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN8882T252RG CAD Model

Description

The SPN8882T252RG is a P-channel enhancement mode power MOSFET manufactured by SYNC POWER Corp. It is designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) performance and low gate charge, making it suitable for various DC-DC converters and load switching applications.

Applications:

  • DC-DC converters: Used in synchronous rectification and other DC-DC conversion topologies to improve efficiency.
  • Load switching: Employed in power distribution and load management systems for switching power to various loads.
  • Power management in portable devices: Integrated into laptops, tablets, and smartphones for efficient power management.
  • Battery management systems (BMS): Used for battery charging and discharging control in BMS applications.
  • Motor control: Utilized in low-power motor control applications for switching and controlling motor current.

Features:

  • Low RDS(on): Provides low on-state resistance, reducing conduction losses and improving efficiency.
  • Low gate charge: Minimizes switching losses and improves switching speed.
  • Trench technology: Utilizes advanced trench technology for optimized performance.
  • Avalanche rated: Capable of withstanding avalanche breakdown events.
  • Lead-free package: Available in a lead-free package compliant with environmental regulations.

Benefits:

  • High efficiency: Low RDS(on) and low gate charge contribute to high efficiency in power switching applications.
  • Improved thermal performance: Low on-state resistance reduces power dissipation, improving thermal performance.
  • Fast switching speed: Low gate charge enables fast switching speed, reducing switching losses.
  • Robustness: Avalanche rating ensures robustness and reliability in demanding applications.
  • Environmentally friendly: Lead-free package complies with environmental regulations.

Additional Details:

The SPN8882T252RG typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of several amperes. The RDS(on) value is typically in the milliohm range, depending on the gate-source voltage (VGS). The device is available in a surface-mount package, such as a PowerPAK or similar. It is designed for operation over a wide temperature range, typically from -55°C to +150°C.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess