EN
  • EN
  • DE

SPN6561

Part No SPN6561
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description Dual N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258022-SPN6561
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN6561 CAD Model

Description

The SPN6561 is a dual N-channel enhancement mode MOSFET from SYNC POWER Crop. It is designed for use in a variety of applications, including power management, load switching, and motor control. The SPN6561 is a high-performance device with a low on-resistance and a high gate threshold voltage. It is also packaged in a small SOT-23 package, making it ideal for use in space-constrained applications.

Features:

  • Dual N-channel enhancement mode MOSFET
  • Low on-resistance: 10 mΩ (max)
  • High gate threshold voltage: 3.0 V (min)
  • Wide operating voltage range: 4.5 V to 18 V
  • High current capability: 2.5 A (max)
  • Fast switching speed: 10 ns (max)
  • SOT-23 package

Applications:

  • Power management
  • Load switching
  • Motor control
  • Battery management
  • LED lighting
  • Consumer electronics
  • Industrial automation
  • Automotive

Benefits:

  • High performance
  • Low on-resistance
  • High gate threshold voltage
  • Wide operating voltage range
  • High current capability
  • Fast switching speed
  • Small SOT-23 package

Description:

The SPN6561 is a dual N-channel enhancement mode MOSFET with a low on-resistance and a high gate threshold voltage. It is designed for use in a variety of applications, including power management, load switching, and motor control. The SPN6561 is a high-performance device with a wide operating voltage range and a high current capability. It is also packaged in a small SOT-23 package, making it ideal for use in space-constrained applications.

The SPN6561 is constructed using a high-performance MOSFET process that provides a low on-resistance and a high gate threshold voltage. The low on-resistance helps to reduce power consumption and improve efficiency. The high gate threshold voltage helps to prevent accidental turn-on of the device.

The SPN6561 has a wide operating voltage range of 4.5 V to 18 V. This makes it suitable for use in a variety of applications, including battery-powered devices and automotive applications. The SPN6561 also has a high current capability of 2.5 A. This makes it suitable for use in applications that require high currents, such as motor control and LED lighting.

The SPN6561 is packaged in a small SOT-23 package. This makes it ideal for use in space-constrained applications. The SOT-23 package is also a surface mount package, which makes it easy to assemble and solder.

Applications:

The SPN6561 can be used in a variety of applications, including:

  • Power management: The SPN6561 can be used in a variety of power management applications, such as battery management, voltage regulation, and power sequencing.
  • Load switching: The SPN6561 can be used to switch a variety of loads, such as motors, LEDs, and solenoids.
  • Motor control: The SPN6561 can be used to control motors in a variety of applications, such as fans, pumps, and robots.
  • Battery management: The SPN6561 can be used to manage batteries in a variety of applications, such as laptops, smartphones, and electric vehicles.
  • LED lighting: The SPN6561 can be used to drive LEDs in a variety of applications, such as displays, backlighting, and street lighting.
  • Consumer electronics: The SPN6561 can be used in a variety of consumer electronics applications, such as smartphones, laptops, and tablets.
  • Industrial automation: The SPN6561 can be used in a variety of industrial automation applications, such as motor control, robotics, and process control.
  • Automotive: The SPN6561 can be used in a variety of automotive applications, such as power management, lighting, and motor control.

Conclusion:

The SPN6561 is a high-performance dual N-channel enhancement mode MOSFET with a low on-resistance, a high gate threshold voltage, and a wide operating voltage range. It is packaged in a small SOT-23 package, making it ideal for use in space-constrained applications. The SPN6561 can be used in a variety of applications, including power management, load switching, motor control, battery management, LED lighting, consumer electronics, industrial automation, and automotive.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess