EN
  • EN
  • DE

SF20LC30

Part No SF20LC30
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Super Fast Recovery Rectifiers(300V 20A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 318762-SF20LC30
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF20LC30 CAD Model

Description

The SF20LC30 is a Schottky Barrier Diode manufactured by Shindengen. Schottky diodes are characterized by their low forward voltage drop and fast switching speeds, making them well-suited for applications requiring high efficiency and rapid response. These diodes are commonly used in power supplies, DC-DC converters, and other high-frequency circuits to improve performance and reduce power losses.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifier diodes to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters to reduce power loss during rectification, improving efficiency.
  • Free-Wheeling Diodes: Protect switching devices from voltage spikes in inductive circuits during turn-off.
  • Solar Inverters: Converts DC power from solar panels to AC power for grid connection with increased efficiency.
  • Battery Chargers: Rectifies AC voltage to provide a stable DC voltage for charging batteries.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation during conduction, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses by enabling rapid transitions between conducting and non-conducting states.
  • High Surge Current Capability: Enhances reliability by withstanding large current surges without degradation.
  • High Voltage Blocking Capability: Ensures safe operation by withstanding high reverse voltages without breakdown.
  • Compact Package: Allows for integration into space-constrained designs due to its small form factor.

Benefits

  • Improved Efficiency: Reduces power losses due to low forward voltage drop and fast switching speed, improving energy efficiency.
  • Enhanced Reliability: Ensures stable operation by withstanding high current surges and reverse voltages, increasing system robustness.
  • Reduced Electromagnetic Interference (EMI): Minimizes switching noise and interference in electronic circuits, improving signal integrity.
  • Simplified Circuit Design: Provides a robust diode solution that simplifies the design of power electronic circuits.
  • Cost-Effective Solution: Offers a cost-efficient method to improve performance and reliability in power electronic systems.

Additional Details

The SF20LC30 Schottky Barrier Diode has specific ratings for reverse voltage, forward current, and forward voltage drop, which are important parameters for its intended application. Its robust design and high surge current capability make it suitable for demanding applications. Detailed electrical characteristics, thermal properties, and mechanical dimensions can be found in the manufacturer's datasheet, which should be consulted for proper implementation and thermal management.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess