EN
  • EN
  • DE

SPN3446ST6RG

Part No SPN3446ST6RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257991-SPN3446ST6RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN3446ST6RG CAD Model

Description

The SPN3446ST6RG is an N-Channel enhancement mode power MOSFET from SYNC POWER Crop. It's designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(ON) and low gate charge, contributing to minimal conduction and switching losses.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Motor Control Applications
  • Load Switching

Features:

  • Advanced Trench Technology
  • Low RDS(ON) to minimize conduction losses
  • Low Gate Charge (Qg) for faster switching speeds
  • Avalanche Rated
  • RoHS Compliant

Benefits:

  • Improved Efficiency in Power Conversion Systems: Reduced conduction and switching losses contribute to higher overall efficiency.
  • Reduced Power Dissipation: Lower RDS(ON) leads to less heat generation.
  • Faster Switching Speeds: Low gate charge enables higher frequency operation.
  • Enhanced Reliability: Avalanche rating ensures robustness against voltage transients.
  • Environmentally Friendly: RoHS compliance demonstrates adherence to environmental regulations.

Additional Details:

The SPN3446ST6RG is typically available in a TO-252 package. Important electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The specific values for these parameters will vary depending on the exact datasheet, which should be consulted for detailed design considerations. The device's thermal resistance also plays a crucial role in managing heat dissipation and maintaining optimal performance. Proper heatsinking is often necessary, particularly in high-power applications. This MOSFET is designed to operate within a specific temperature range; exceeding these limits can degrade performance and reliability. The datasheet provides detailed graphs showing the variation of RDS(ON) with temperature and gate voltage, aiding in accurate performance prediction.

The SPN3446ST6RG is a suitable choice for applications requiring a balance of efficiency, switching speed, and reliability in a compact package. Designers should carefully review the datasheet to ensure that the device meets the specific requirements of their application.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess