EN
  • EN
  • DE

AP2161SG-13

Part No AP2161SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Single 5.5V 1.5A 8-Pin SO T/R / IC PWR SW USB 1CH 1A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOP
Win Source Part Number 010004-AP2161SG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP2161
Introduction Date September 25, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AP2161SG-13 CAD Model

Description

Product Overview: AP2161SG-13

The AP2161SG-13 is a highly-integrated circuit designed and produced by Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This device is a single-channel current-limited integrated high-side power switch optimized for Universal Serial Bus (USB) and other hot-swap applications.

Key Features

  • Current Limiting: The AP2161SG-13 offers precise current limiting to protect the USB ports from over-current conditions that can damage the power supply and connected devices.
  • Fast Response Time: With a built-in fast response feature, the device ensures quick operation to prevent any fault conditions from causing damage.
  • Thermal Shutdown Protection: The thermal shutdown feature adds an extra layer of protection, safeguarding the device from overheating and potential failure.
  • Reverse Current Blocking: This function prevents current from flowing backward into the source, which is crucial for maintaining the integrity of the power supply and the system.
  • Controlled Rise Time: The AP2161SG-13 provides a controlled rise time, reducing the likelihood of inrush current that could otherwise cause system instability or damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the supply voltage reaches a safe operating level.

Applications

The versatility of the AP2161SG-13 makes it suitable for a variety of applications, particularly where USB port protection is critical. It is commonly used in:

  • USB hubs, peripherals, and monitors
  • Desktop and notebook computers
  • Consumer electronics such as TVs and gaming consoles
  • Portable devices with USB charging capabilities

Product Specifications

The AP2161SG-13 is available in a space-saving SOP-8 package, providing an efficient solution for designs where board space is at a premium. The device operates over a wide input voltage range and is designed to meet the stringent requirements of USB 2.0 and 3.0 standards. It is rated for commercial operation at temperatures ranging from -40°C to +85°C, making it suitable for most environmental conditions encountered in consumer electronic applications.

With its comprehensive protection features and robust design, the AP2161SG-13 from Diodes Incorporated stands out as a reliable and essential component for any power management and distribution system within USB interfaced electronics.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2707 $50.0795
455+ $0.2221 $101.0555
700+ $0.2152 $150.6400
965+ $0.2082 $200.9130
1,245+ $0.2013 $250.6185
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,858 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess