EN
  • EN
  • DE

TWL5030BZXNR

Part No TWL5030BZXNR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383774-TWL5030BZXNR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL5030BZXNR CAD Model

Description

The TWL5030BZXNR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the demanding power requirements of modern portable and handheld devices. This advanced PMIC is engineered to provide a comprehensive power solution by incorporating multiple voltage regulators, power sequencing, and system control in a single package.

Key Features

  • Multiple Power Rails: The TWL5030BZXNR includes a variety of power rails, including step-down converters, low-dropout regulators (LDOs), and a real-time clock (RTC) power domain, to power different sections of a system efficiently.
  • Integrated Power Sequencing: It features an intelligent power sequencing logic that ensures the correct power-up and power-down sequences for safe and reliable operation.
  • Flexible Configuration: The device offers programmable voltage levels and sequencing options via I2C interface, allowing designers to tailor the power management to their specific needs.
  • High-Efficiency Operation: The PMIC is designed for high efficiency, which helps in extending battery life and reducing thermal dissipation.
  • Compact Packaging: The TWL5030BZXNR comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the TWL5030BZXNR makes it ideal for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Devices
  • Other Battery-Powered Consumer Electronics

Technical Specifications

The TWL5030BZXNR boasts a robust set of technical specifications that ensure optimal performance for a variety of electronic devices:

  • Integrated multiple DC/DC converters and LDOs
  • Programmable output voltage levels
  • I2C interface for configuration and control
  • Advanced power sequencing capabilities
  • Compact package for space-saving designs

Overall, the TWL5030BZXNR from Texas Instruments represents a cutting-edge solution for power management, providing designers with the flexibility, efficiency, and reliability needed to power the next generation of portable electronics.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8432 $59.3728
9+ $12.1791 $109.6119
13+ $11.7985 $153.3805
18+ $11.4179 $205.5222
23+ $11.0373 $253.8579
31+ $9.8955 $306.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess