EN
  • EN
  • DE

SPE0572D72RG

Part No SPE0572D72RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description Single-Line ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257894-SPE0572D72RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPE0572D72RG CAD Model

Description

The SPE0572D72RG is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SYNC POWER Corp. MOSFETs are widely used in electronic circuits for switching and amplification. This particular MOSFET is designed for power switching applications, offering efficient and reliable performance.

Applications

  • DC-DC Converters: Used as switching elements in DC-DC converters for voltage regulation.
  • Power Inverters: Employed in power inverters to convert DC voltage to AC voltage.
  • Motor Control: Controlling the speed and torque of electric motors.
  • Power Supplies: Providing efficient power switching in various types of power supplies.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High Switching Speed: Enables fast and efficient switching operation.
  • Low Gate Charge (Qg): Reduces the drive power required for switching.
  • Avalanche Rated: Can withstand avalanche breakdown, providing enhanced reliability.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • High Efficiency: Reduces power loss and improves overall system efficiency.
  • Fast Switching: Enables high-frequency operation and reduces switching losses.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Compact Size: Surface mount package enables miniaturization of electronic devices.

Additional Details

The SPE0572D72RG is an N-Channel MOSFET. It's crucial to consult the datasheet for detailed electrical characteristics, including the drain-source voltage (Vds), drain current (Id), on-resistance (RDS(on)), gate charge (Qg), and thermal resistance. These parameters are essential for selecting the appropriate MOSFET for a specific application and ensuring it operates within its specified limits. The package type is typically a surface-mount power package like a DFN or similar.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0774 $58.0500
1,820+ $0.0635 $115.5700
2,780+ $0.0624 $173.4720
3,850+ $0.0601 $231.3850
5,000+ $0.0578 $289.0000
6,670+ $0.0520 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess