EN
  • EN
  • DE

SPC6605

Part No SPC6605
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N & P Pair Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257850-SPC6605
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC6605 CAD Model

Description

The SPC6605 is a high-efficiency synchronous buck converter from SYNC POWER Corporation. It's designed to provide a stable and efficient voltage conversion for various electronic devices, particularly portable applications. It minimizes power loss and extends battery life.

Applications

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • Power Banks: Employed in power banks for efficient voltage regulation.
  • Battery Chargers: Integrated into battery charger circuits.
  • Solid State Drives (SSDs): Powers the various components within SSDs.
  • Point-of-Load Regulation: Used in various point-of-load (POL) regulation applications.

Features

  • Synchronous Buck Converter: Provides high efficiency compared to traditional buck converters.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages.
  • High Efficiency: Minimizes power loss, extending battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the device and load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Stable Voltage Output: Provides a stable and regulated output voltage.
  • Improved Reliability: Built-in protection features enhance reliability.
  • Simplified Design: Requires few external components, simplifying design.
  • Compact Size: Small package allows for use in space-constrained applications.

Technical Specifications

The SPC6605 operates over a wide input voltage range and provides a stable output voltage with high efficiency. It includes overcurrent and thermal shutdown protection for reliable operation. The device is typically packaged in a small QFN or similar package. More detailed specifications can be found in the device datasheet.

This synchronous buck converter meets industry standards for reliability and performance, making it a suitable choice for various portable and power management applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess