Products specifications Report Issue?

Connector Style Connector Saver
Convert To (Adapter End) D-Sub, 9 Pin Female
Convert From (Adapter End) D-Sub, 9 Pin Male
Number of Rows 2
Mounting Type Panel Mount, Square Flange
Shell Material, Finish Nickel Silver, Black Chrome Plated
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621548-EHDB9MFB
Ultra Librarian 3D Model Ultra Librarian EHDB9MFB CAD Model

You May Also Be Interested in

NorComp Inc.
DSUB GENDER CHANGER HD62M HD62M
Need more? Email Us
ECAD model for GCHDLP62M62M
NorComp Inc.
CONN DSUB ADAPTER DB37F DB37M
Need more? Email Us
ECAD model for GCLP37M37F
Omnetics
Need more? Email Us
ECAD model for A97011-021
Phoenix Contact
CONN DSUB ADAPTER DB9M DB9F
Need more? Email Us
ECAD model for 2708753
Omnetics
Need more? Email Us
ECAD model for A97011-512
NorComp Inc.
DSUB GENDER CHANGER HD44M HD44M
Need more? Email Us
ECAD model for GCHDLP44M44M
Omnetics
Need more? Email Us
ECAD model for A97011-009
NorComp Inc.
CONN DSUB ADAPTER DB15F DB15M
Need more? Email Us
ECAD model for GCLP15M15F
Cinch Connectivity Solutions
CONN DSUB ADAPTER DB25M DB9F
Need more? Email Us
ECAD model for 30-9516

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention