Products specifications Report Issue?

Manufacturer Switchcraft Inc.
Series 62200
Packaging Bulk
Part Status Obsolete
Circuit DPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 500mA (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Standard
Actuator Length 5.16mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Actuator Material Thermoplastic
Switch Travel 3.61mm
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1481689-C62206L
Ultra Librarian 3D Model Ultra Librarian C62206L CAD Model

You May Also Be Interested in

NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for AS23CH
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
ECAD model for V80213SS05Q
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V / Slide Switch SPDT Through Hole, Right Angle, Vertical
Lowest to $2.3028
ECAD model for AS13AV
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for ES01MCBE
NKK Switches
MINIATURE SLIDE
Need more? Email Us
ECAD model for MS12ASA30
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for NK236WH
NKK Switches
ULTRA MINIATURE SLIDE/PC / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for SS22SDP4
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
ECAD model for AS11BB
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
ECAD model for SS22SBP2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention