EN
  • EN
  • DE

SFU24096E3BP2TO-I-DT-121-STD

Part No SFU24096E3BP2TO-I-DT-121-STD
Manufacturer Swissbit NA Inc.
Catalog USB Flash Drives
Description USB FLASH DRIVE 4GB SLC USB 2.0 / USB Flash Drive 4GB FLASH - NAND (SLC) USB 2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - USB Flash Drives
Mfr Swissbit
Series unitedCONTRAST II
Package Tray
Product Status Obsolete
Memory Size 4GB
Memory Type FLASH - NAND (SLC)
Type USB 2.0
Speed - Read 32MB/s
Speed - Write 23MB/s
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 67.85mm L x 17.97mm W x 8.35mm H
Base Product Number SFU24096
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1337471-SFU24096E3BP2TO-I-DT-121-STD
Ultra Librarian 3D Model Ultra Librarian SFU24096E3BP2TO-I-DT-121-STD CAD Model

Description

The SFU24096E3BP2TO-I-DT-121-STD is a USB flash drive from Swissbit.

  • Series: unitedCONTRAST II
  • Packaging: Tray
  • Memory Type: FLASH-NAND (SLC)
  • Memory Size: 4GB
  • Speed - Read: 32MB/s
  • Speed - Write: 23MB/s
  • MSL: 1 (Unlimited)
  • HTSUS: 8523.51.0000
  • Application: Memory Card

You May Also Be Interested in

Flexxon Pte Ltd
USB FLASH DRIVE 8GB USB 2.0
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 2GB SLC USB 3.1
Need more? Email Us
Apacer
USB FLASH DRV 16GB TLC 2.0/3.0
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 64GB USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 256GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 4GB SLC USB 2.0 / USB Flash Drive 4GB FLASH - NAND (SLC) USB 2.0
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 8GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 128GB USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 16GB USB 3.1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess