EN
  • EN
  • DE

TFL0816-47N-E

Part No TFL0816-47N-E
Manufacturer Susumu
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 216867-TFL0816-47N-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFL0816-47N-E CAD Model

Description

The TFL0816-47N-E is a thin film inductor manufactured by Susumu. It is designed for high-frequency applications where small size and high precision are critical. These inductors utilize thin-film technology to achieve tight tolerances and consistent performance.

Applications

  • High-frequency circuits: The TFL0816-47N-E is used in circuits operating at high frequencies, such as RF amplifiers and oscillators.
  • Mobile communication devices: It's suitable for use in smartphones, tablets, and other wireless communication devices.
  • Matching networks: It can be employed in impedance matching networks to ensure efficient power transfer between different circuit stages.
  • Filters: The inductor is applicable in filter circuits for noise reduction or signal conditioning.
  • High-frequency power supplies: It can be utilized in the design of compact, high-frequency power supplies.

Features

  • Small Size: The inductor comes in a compact 0806 package size.
  • High Q Factor: Exhibits a high Q factor, minimizing energy loss and improving circuit efficiency.
  • Tight Tolerance: Offers tight inductance tolerance, ensuring consistent performance across different units.
  • Thin Film Construction: Utilizes thin film technology for superior accuracy and reliability.
  • Excellent SRF (Self-Resonant Frequency): Provides a high SRF, allowing for stable operation at high frequencies.

Benefits

  • Improved Circuit Performance: The high Q factor results in less energy loss, which leads to more efficient and better performing circuits.
  • Reduced Size and Weight: Its small size allows for compact designs, reducing the overall size and weight of the end product.
  • Consistent Performance: The tight inductance tolerance guarantees consistent performance, minimizing the need for adjustments or recalibration.
  • Enhanced Reliability: The thin film construction ensures high reliability and long-term stability.
  • Optimized High-Frequency Operation: High SRF makes this inductor ideal for stable operation in high frequency applications.

Additional Details

The TFL0816-47N-E has an inductance value of 47nH. The operating temperature range and other electrical characteristics are specified in the manufacturer's datasheet. This inductor is RoHS compliant, ensuring environmental friendliness. It is commonly used in applications requiring precise inductance values and high-frequency performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess