The TFL0510-2N2-M is a thin film inductor from Susumu, designed for high-frequency applications. As part of the TFL series, it offers a compact size with superior electrical characteristics. The '0510' likely represents the physical dimensions (0.05 inches x 0.10 inches), and the '2N2' signifies an inductance value of 2.2nH. The 'M' likely indicates the tolerance level.
Applications
- RF circuits
- Impedance matching networks
- Mobile phones
- Wireless communication devices
- Filtering circuits
- RF chokes
- Oscillators
- Tuners
- High-frequency amplifiers
Features
- Compact 0510 size
- High Q value
- Precise inductance value
- Excellent high-frequency performance
- Thin film construction
- Surface mountable
- RoHS compliant
Benefits
- Improved RF circuit performance thanks to high Q value
- Accurate impedance matching due to precise inductance
- Miniaturization of electronic devices
- Stable performance in high-frequency environments
- Easy assembly using SMT technology
- Suitable for lead-free assembly processes
Additional Details
This inductor is suitable for applications requiring a small, high-performance component. The thin film technology used in its construction ensures tight tolerance and reliable operation. Designers should refer to the datasheet for detailed electrical specifications, including self-resonant frequency (SRF), DC resistance (DCR), and current rating, to ensure optimal performance in their application.