EN
  • EN
  • DE

RR1220R-394-D

Part No RR1220R-394-D
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183936-RR1220R-394-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220R-394-D CAD Model

Description

The Susumu RR1220R-394-D is a precision thin film chip resistor, meticulously crafted for applications demanding exceptional accuracy, unwavering stability, and high reliability. This component, manufactured by Susumu, a reputable leader in the field of thin film resistor technology, is designed to deliver optimum performance in critical electronic circuits.

Applications:

  • Precision Instrumentation: Used extensively in instruments requiring highly accurate and stable resistance values to ensure precise measurements.
  • Medical Devices: Integrated into medical devices, where reliability and precision are critical for patient safety and accurate diagnostic readings.
  • Automotive Electronics: Employed in automotive control systems, requiring robust and stable components capable of withstanding harsh environmental conditions.
  • Industrial Control Systems: Applied in industrial automation and control equipment for precise and reliable operation in demanding industrial environments.
  • Test and Measurement Equipment: Essential in equipment such as multimeters, oscilloscopes, and signal generators for accurate and dependable performance.

Features:

  • Thin Film Technology: Utilizes a thin film resistive element, providing exceptional precision, outstanding stability, and consistent performance.
  • Tight Tolerance: Offers a narrow resistance tolerance, guaranteeing accurate and consistent performance across varying operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance variation over a wide range of temperatures, ensuring stability and reliability in diverse environments.
  • Compact Size: Features a small form factor, enabling high-density circuit board layouts and efficient use of space in electronic devices.
  • High Reliability: Boasts a robust construction, ensuring long-term stability, consistent performance, and dependability in demanding applications.

Benefits:

  • Enhanced Accuracy: Delivers highly accurate and reliable circuit performance, ensuring precise measurements and minimizing errors.
  • Stable Performance: Maintains consistent resistance values over time and temperature, guaranteeing predictable and dependable operation in diverse conditions.
  • Space Optimization: Enables compact and efficient circuit designs, allowing for smaller and more portable electronic devices without compromising performance.
  • Extended Lifespan: Ensures prolonged operational life of electronic equipment, reducing maintenance costs and minimizing downtime due to component failure.
  • Minimized Errors: Minimizes measurement and control errors stemming from resistance variations, enhancing the accuracy and reliability of electronic systems.

Additional Details:

The RR1220R series is recognized for its superior performance characteristics and robust construction. The '394' in the part number designates a resistance value of 394 Ohms. The 'D' likely signifies the resistance tolerance code, providing essential information on the acceptable deviation from the nominal resistance value. Designed for surface mount technology (SMT) assembly, this resistor is ideally suited for automated production lines. Its thin film construction ensures excellent electrical characteristics, including minimal noise, high linearity, and long-term stability. Susumu employs advanced sputtering techniques to create a homogeneous and tightly controlled resistive layer, ensuring consistent and dependable performance. These resistors are commonly used in applications requiring high precision and stability, such as precision voltage dividers, current sensing circuits, and high-end audio equipment, where even minor resistance variations can have a substantial impact on overall performance.

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess