EN
  • EN
  • DE

A1252WR-10P

Part No A1252WR-10P
Manufacturer CJT Connectors
Catalog Custom Parts (0 - A)
Description 1.25mm(0.049in) Pitch, Header, Through Hole(DIP), Right-Angle, Friction Lock, 10 Circuits, Through Hole(DIP), Single...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1175150-A1252WR-10P
Categories Custom Parts
Manufacturer CJT Connectors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1252WR-10P CAD Model

Description

The A1252WR-10P is a wire-to-board connector manufactured by CJT Connectors. It's part of their A1252 series, designed for reliable and secure connections between wires and printed circuit boards (PCBs). The connector features a 1.25mm pitch, making it suitable for compact electronic devices and applications where space is limited.

Applications:

  • Consumer electronics (e.g., mobile phones, tablets, digital cameras).
  • Industrial control equipment.
  • Medical devices.
  • Automotive electronics.
  • LED lighting systems.

Features:

  • Wire-to-board connection.
  • 1.25mm pitch.
  • 10 pins.
  • Right-angle mounting.
  • Surface mount technology (SMT).
  • High-temperature resistant material.

Benefits:

  • Provides a reliable and secure connection between wires and PCBs.
  • Compact size is ideal for space-constrained applications.
  • SMT mounting allows for automated assembly.
  • High-temperature resistance ensures reliable performance in demanding environments.
  • RoHS compliant, ensuring environmental friendliness.

Additional Details:

The A1252WR-10P is a right-angle, surface-mount connector with 10 pins. The 1.25mm pitch allows for high-density connections in a small footprint. The connector body is typically made from a high-temperature resistant plastic material, enabling it to withstand the reflow soldering process used in SMT assembly. This connector is commonly used in applications where a reliable and compact wire-to-board connection is required. The "WR" in the part number indicates a wire-to-board right-angle connector. Consult the CJT Connectors datasheet for specific details regarding dimensions, materials, electrical characteristics, and soldering recommendations.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Amd
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess