EN
  • EN
  • DE

RR1220Q-150-D-C

Part No RR1220Q-150-D-C
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183932-RR1220Q-150-D-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220Q-150-D-C CAD Model

Description

The Susumu RR1220Q-150-D-C is a precision thin film chip resistor designed for applications where high accuracy, stability, and reliability are essential. Manufactured by Susumu, a leading provider of thin film resistor technology, this component ensures optimal performance in demanding electronic circuits.

Applications:

  • Precision Amplifiers: Utilized in amplifier circuits that require precise gain and minimal signal distortion.
  • Test and Measurement Equipment: Employed in devices such as multimeters, oscilloscopes, and signal generators for accurate readings.
  • Medical Instrumentation: Integrated into medical devices where reliability and precision are critical.
  • Automotive Electronics: Used in automotive control systems that require robust and stable components.
  • Industrial Control Systems: Applied in industrial automation and control equipment for precise operation.

Features:

  • Thin Film Technology: Provides superior precision and stability due to the thin film resistive element.
  • Tight Tolerance: Offers a narrow resistance tolerance, ensuring consistent and accurate performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over a wide range of temperatures.
  • Compact Size: Small form factor allows for high-density circuit board layouts.
  • High Reliability: Ensures long-term stability and performance in demanding environments.

Benefits:

  • Improved Accuracy: Enables highly accurate and reliable circuit performance.
  • Stable Performance: Maintains consistent resistance values over temperature and time.
  • Space Optimization: Allows for compact and efficient circuit designs.
  • Long Service Life: Ensures extended operational life of electronic equipment.
  • Reduced Errors: Minimizes measurement and control errors due to resistance variations.

Additional Details:

The RR1220Q series is known for its excellent electrical characteristics and robust construction. The '150' in the part number indicates a resistance value of 150 Ohms. The 'D' likely represents the tolerance code, and 'C' might specify specific packaging or reel size details. This resistor is designed for surface mount technology (SMT) assembly, making it ideal for automated production lines. The thin film construction guarantees exceptional electrical characteristics, including low noise and high linearity. Susumu’s advanced sputtering techniques result in a homogeneous and highly controlled resistive layer, ensuring consistent and reliable performance. They are commonly used in applications that demand high precision and stability, such as in precision voltage dividers, current sensing circuits, and high-end audio equipment.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8221 $58.9326
15+ $8.0596 $120.8940
23+ $7.8078 $179.5794
31+ $7.5560 $234.2360
40+ $7.3042 $292.1680
53+ $6.5489 $347.0917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess