EN
  • EN
  • DE

RR1210P-561-J

Part No RR1210P-561-J
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183901-RR1210P-561-J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1210P-561-J CAD Model

Description

The Susumu RR1210P-561-J is a precision thin film chip resistor characterized by its high stability and accuracy. As part of Susumu's RR series, this resistor is engineered for applications requiring tight tolerances and dependable performance across diverse environmental conditions. This specific model features a resistance value of 560 ohms with a tolerance of ±5%, rendering it suitable for various electronic circuits.

Applications

  • General electronics: Used in a wide range of electronic devices where a stable resistance is needed.
  • Consumer electronics: Found in TVs, audio players, and other consumer products.
  • Power supplies: Integrated into power supply circuits for current limiting and voltage division.
  • LED lighting: Employed in LED driver circuits to regulate current.
  • Signal processing: Used in signal conditioning and amplification circuits.

Features

  • Thin film technology: Offers excellent stability and low noise.
  • Precise resistance value: 560 ohms with a tolerance of ±5%.
  • Small size: 1210 chip size, suitable for compact designs.
  • High reliability: Designed to withstand various environmental conditions.
  • Low temperature coefficient of resistance (TCR): Ensures stable performance over a wide temperature range.

Benefits

  • Stable circuit operation: Provides a reliable resistance value for consistent circuit performance.
  • Improved stability: The thin film construction ensures stable resistance values over time and temperature.
  • Reduced noise: Low noise characteristics improve signal integrity in sensitive applications.
  • Compact design: Small size allows for integration into densely populated circuit boards.
  • Long-term reliability: Ensures consistent performance over the lifespan of the equipment.

Additional Details

The RR1210P-561-J resistor utilizes thin film technology, involving the deposition of a thin layer of resistive material onto a ceramic substrate. This method allows for precise control over the resistance value and guarantees excellent stability. The resistor comes in a 1210 chip size, indicating its physical dimensions (0.12 inch x 0.10 inch). It is designed to comply with RoHS standards, ensuring the absence of hazardous substances. Suitable for reflow soldering, it integrates easily into automated assembly lines. The power rating is generally 0.25W. The operating temperature range typically spans from -55°C to +155°C.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess