EN
  • EN
  • DE

RL-3264-9-R004-F

Part No RL-3264-9-R004-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183253-RL-3264-9-R004-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL-3264-9-R004-F CAD Model

Description

The Susumu RL-3264-9-R004-F is a precision thin film chip resistor designed for applications requiring high accuracy and stability. With a very low resistance value, this resistor is often used for current sensing and other applications where precise resistance is critical.

Applications:

  • Current sensing in power supplies
  • Feedback resistors in amplifier circuits
  • Precision voltage dividers
  • Instrumentation amplifiers
  • Battery management systems
  • Automotive electronics

Features:

  • Resistance Value: 0.004 Ohms (R004)
  • Tolerance: ±1% (F)
  • TCR (Temperature Coefficient of Resistance): ±25 ppm/°C
  • Power Rating: Higher than RL-3264-6 series
  • Thin Film Construction: Provides excellent stability and low noise characteristics.
  • Compact Size: 1206 (3216 metric) package for surface mount technology (SMT).
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • High Accuracy: Enables precise current or voltage measurements.
  • Stable Performance: Maintains resistance value under varying temperature conditions.
  • Low Noise: Minimizes unwanted signal interference.
  • Space Saving: Allows for high-density circuit designs.
  • Long-Term Reliability: Provides consistent performance over time.

Additional Details:

The RL-3264 series from Susumu utilizes thin film technology, which contributes to the resistor's tight tolerance and low temperature coefficient of resistance. The resistor consists of a thin film resistive element deposited on a ceramic substrate, providing excellent electrical and thermal properties. The terminations are plated with nickel and tin, ensuring good solderability.

The '9' in the part number indicates a higher power rating compared to the RL-3264-6 and RL-3264-8 series, while maintaining the same physical size. The 'F' denotes a tolerance of ±1%. The low resistance value of 0.004 Ohms makes it ideal for applications requiring accurate current sensing, where a small voltage drop across the resistor is proportional to the current flow. The typical operating temperature range is -55°C to +155°C.

When selecting a resistor, it is crucial to consider factors such as power dissipation, operating temperature, and required tolerance. Susumu provides detailed datasheets for their products, offering comprehensive information to aid in the selection process. The RL-3264-9-R004-F offers a combination of precision, stability, higher power handling, and compact size, making it suitable for various demanding applications.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess