Product Overview: AD5231BRUZ50-REEL7
The AD5231BRUZ50-REEL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device offers a reliable and precise solution for applications requiring variable resistance adjustments. The product comes in a compact package and is part of a tape and reel, making it suitable for automated assembly processes.
Key Features
- Resistance Options: The AD5231BRUZ50-REEL7 offers a resistance value of 50 kΩ, providing versatility for various application needs.
- Resolution: It features a 1024-position resolution, allowing for fine adjustment of resistance with high precision.
- Nonvolatile Memory: Equipped with nonvolatile memory, this digital potentiometer can retain the resistance setting even after power is removed, ensuring consistent performance.
- Interface: The device supports a standard SPI interface for seamless integration with microcontrollers and other digital systems.
- Supply Voltage: It operates at a supply voltage range of 2.7V to 5.5V, accommodating a wide array of applications and power requirements.
- Package: The digital potentiometer is available in a TSSOP-14 package, providing a compact footprint for space-constrained applications.
- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
Applications
The AD5231BRUZ50-REEL7 is ideal for a range of applications, including:
- Programmable filters and delays
- Calibration and control systems
- Gain and offset adjustment
- Power supply adjustment
- Automotive electronics
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the AD5231BRUZ50-REEL7 is no exception. The product is manufactured to the highest standards, ensuring both reliability and performance for critical applications. With its robust design and advanced features, the AD5231BRUZ50-REEL7 is an excellent choice for designers looking for a digital potentiometer that can meet the demands of modern electronic systems.
For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support for assistance.