EN
  • EN
  • DE

PXV1220S-2DB N1-T

Part No PXV1220S-2DB N1-T
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family Attenuators
Manufacturer Susumu
Win Source Part Number 214788-PXV1220S-2DB N1-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXV1220S-2DB N1-T CAD Model

Description

The Susumu PXV1220S-2DB N1-T is a high-precision thin film chip resistor designed for applications demanding exceptional accuracy and stability. Built with advanced thin film technology, this resistor offers tight tolerances, a low temperature coefficient of resistance (TCR), and excellent long-term reliability.

Applications

  • Precision Instrumentation: Ideal for use in measurement instruments, calibration equipment, and other applications where accuracy and stability are paramount.
  • Medical Devices: Suited for critical medical applications such as patient monitoring and diagnostic equipment, where reliability and precision are essential.
  • Automotive Electronics: Used in automotive control systems, sensors, and other applications where consistent performance is required in harsh environments.
  • Aerospace Applications: Suitable for aerospace electronics, including navigation systems, control systems, and communication equipment, where reliability and precision are critical.
  • High-End Audio Equipment: Employed in high-fidelity audio amplifiers, preamplifiers, and other audio equipment to minimize distortion and maintain signal integrity.
  • Industrial Control Systems: Used in industrial automation, process control, and other industrial applications where accurate and stable resistance values are needed.
  • Test and Measurement Equipment: Incorporated in multimeters, oscilloscopes, signal generators, and other test instruments to ensure accurate and reliable measurements.

Features

  • High Precision: Offers tight resistance tolerances, ensuring highly accurate and consistent performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance drift over temperature changes, maintaining performance stability.
  • Thin Film Technology: Provides superior stability, reliability, and long-term performance compared to other resistor technologies.
  • Compact Size: Small form factor allows for high-density mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits

  • Enhanced Accuracy: Tight tolerances and low TCR contribute to more accurate and reliable circuit performance.
  • Improved Stability: Minimal resistance drift over a wide temperature range ensures consistent and predictable performance.
  • Increased Reliability: Robust construction and advanced thin film technology provide long-term stability and dependable operation.
  • Space Saving: Compact size allows for greater component density on PCBs, enabling smaller and more efficient designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations, reducing the use of hazardous substances.

Additional Details

The PXV1220S-2DB N1-T is typically available in a 1206 package size. Specific resistance values and tolerance ratings should be verified using the manufacturer's datasheet. Designed for surface mount technology (SMT), it is suitable for automated assembly processes. The 'N1-T' designation may refer to specific packaging or termination characteristics, which should be confirmed in the datasheet. Susumu is a reputable manufacturer known for its high-quality, high-precision resistors.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess