EN
  • EN
  • DE

MGA-23003-TR1

Part No MGA-23003-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830786-MGA-23003-TR1
Ultra Librarian 3D Model Ultra Librarian MGA-23003-TR1 CAD Model

Description

The MGA-23003-TR1 is a low noise amplifier (LNA) designed and manufactured by Avago Technologies (now Broadcom Limited). It is designed to provide high gain and low noise figure for various wireless communication applications. This LNA is optimized for performance in the 0.4 to 4.0 GHz frequency range, making it suitable for a wide array of wireless systems.

Applications

  • GPS Receivers: Enhances the sensitivity of GPS receivers by amplifying weak satellite signals.
  • Wireless LAN (WLAN): Improves the range and signal quality of WLAN devices.
  • Bluetooth Devices: Used in Bluetooth devices to enhance receiver sensitivity.
  • Cellular Infrastructure: Deployed in cellular base stations to improve signal reception.
  • Satellite Communication: Amplifies signals in satellite communication systems.

Features

  • Low Noise Figure: Minimizes noise contribution to the received signal.
  • High Gain: Provides significant signal amplification.
  • Wideband Operation: Operates effectively across a broad frequency range.
  • Compact Size: Small footprint for space-constrained applications.
  • Surface Mount Package: Designed for automated assembly processes.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Increased Communication Range: Extends the range of wireless communication systems.
  • Enhanced Signal Quality: Improves the clarity and reliability of received signals.
  • Simplified Design: Easy to integrate into existing circuits.
  • Reduced System Cost: Cost-effective solution for improving receiver performance.

Additional Details

The MGA-23003-TR1 features a typical noise figure of 0.7 dB and a gain of 21 dB at 2 GHz. It operates with a supply voltage of 3 V and consumes low current. The device is available in a compact surface mount package. This LNA is designed to provide high performance and reliability in a variety of wireless communication applications, improving overall system performance and signal quality.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7138 $62.8518
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2492 $288.9456
91+ $3.8092 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,192 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess