EN
  • EN
  • DE

PXV1220-8DB

Part No PXV1220-8DB
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family Attenuators
Manufacturer Susumu
Win Source Part Number 214787-PXV1220-8DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXV1220-8DB CAD Model

Description

The Susumu PXV1220-8DB is a precision thin film chip resistor designed for applications requiring high accuracy, stability, and reliability. These resistors are manufactured using advanced thin film technology, resulting in tight tolerances and excellent temperature coefficient of resistance (TCR) performance.

Applications

  • Precision instrumentation: Used in equipment where accurate and stable resistance values are crucial for reliable measurements.
  • Medical devices: Employed in medical electronics requiring high precision and stability for patient safety and diagnostic accuracy.
  • Automotive electronics: Utilized in automotive control systems where reliability and consistent performance are necessary under varying environmental conditions.
  • Aerospace applications: Found in aerospace electronics demanding high reliability and precision in critical control systems.
  • Audio equipment: Used in high-end audio amplifiers and preamplifiers to ensure signal integrity and minimize distortion.
  • Industrial controls: Integrated into industrial automation and control systems where precise and stable resistance values are required for accurate process control.
  • Test and measurement equipment: Incorporated in multimeters, oscilloscopes, and other test instruments to provide accurate and reliable readings.

Features

  • High precision: Offers tight resistance tolerances, ensuring accurate and consistent performance.
  • Excellent TCR: Provides a low temperature coefficient of resistance, minimizing resistance drift over temperature changes.
  • Thin film technology: Manufactured using advanced thin film processes, resulting in superior stability and reliability.
  • Compact size: Small form factor allows for high-density mounting on circuit boards.
  • RoHS compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits

  • Enhanced accuracy: Tight tolerances contribute to more precise and reliable circuit performance.
  • Improved stability: Low TCR ensures minimal resistance drift over a wide temperature range, maintaining consistent performance.
  • Increased reliability: Robust construction and thin film technology provide long-term stability and dependable operation.
  • Space saving: Compact size allows for greater component density on PCBs, enabling smaller and more efficient designs.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations, reducing the use of hazardous substances.

Additional Details

The PXV1220-8DB typically comes in a standard 1206 package size. The exact resistance value and tolerance can vary, so it's crucial to check the specific datasheet for the exact specifications needed for your application. These resistors are designed for surface mount technology (SMT) and are suitable for automated assembly processes. Susumu is a well-regarded manufacturer known for producing high-quality, high-precision resistors.

You May Also Be Interested in

MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess