EN
  • EN
  • DE

GS9024-CTBE3

Part No GS9024-CTBE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description Automatic Cable Equalizer | IC CABLE EQUALIZER 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Tape and Reel
Status Obsolete
Type Cable Equalizer
Applications Video
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number GS9024
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1177890-GS9024-CTBE3
Manufacturer Homepage www.gennum.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS9024-CTBE3 CAD Model

Description

The GS9024-CTBE3 is a high-performance SDI (Serial Digital Interface) Adaptive Cable Equalizer manufactured by Semtech Corporation. This device is designed to automatically compensate for signal loss and jitter introduced by long coaxial cable runs in professional video applications. It supports multiple SMPTE standards and features adaptive equalization, ensuring high-quality video transmission even with varying cable types and lengths.

Applications

  • Broadcast video equipment
  • Video production studios
  • Digital video recorders (DVRs)
  • Video distribution amplifiers
  • Medical imaging systems
  • Security and surveillance systems

Features

  • Adaptive Cable Equalization: Automatically adjusts equalization based on cable characteristics.
  • SMPTE Compliance: Supports SMPTE 424M, SMPTE 292M, and SMPTE 259M standards.
  • Wide Data Rate Range: Operates from 143 Mbps to 2.97 Gbps.
  • Low Power Consumption: Minimizes energy usage.
  • Output Jitter Attenuation: Reduces jitter for improved signal quality.
  • Single 3.3V Power Supply: Simplifies system design.

Benefits

  • Improved Signal Integrity: Ensures high-quality video transmission over long cable distances.
  • Simplified System Design: Adaptive equalization eliminates the need for manual adjustments.
  • Reduced System Cost: Allows the use of longer cables without signal degradation.
  • Enhanced Reliability: Robust design ensures stable performance in demanding environments.
  • Versatile Application: Supports multiple SMPTE standards for broad compatibility.

Additional Details

The GS9024-CTBE3 features adaptive equalization, which automatically adjusts its characteristics to compensate for cable losses, ensuring optimal signal quality at the receiver. It features excellent jitter performance, contributing to a cleaner and more stable video signal. Semtech Corporation is a leading supplier of high-performance analog and mixed-signal semiconductors. The device is commonly used in broadcast and video production environments to ensure reliable and high-quality video transmission. The adaptive equalization capability makes it particularly well-suited for applications where cable lengths and types may vary. The GS9024-CTBE3 provides a cost-effective and reliable solution for maintaining signal quality in SDI video systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess