EN
  • EN
  • DE

SFSD-05-28-F-03.94-DR-NDX

Part No SFSD-05-28-F-03.94-DR-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.328' (100.00mm, 3.94")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311170-SFSD-05-28-F-03.94-DR-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28-F-03.94-DR-NDX CAD Model

Description

The SFSD-05-28-F-03.94-DR-NDX is a micro pitch socket strip manufactured by Samtec Inc. It is designed for high-density board-to-board connections in various electronic applications. The part number specifics are a 1.27mm pitch, 5 positions, a flat cable option, a 3.94mm tail length, double row configuration, and a matte tin plating. Its construction ensures reliable connectivity.

Applications

  • Board-to-board connections in compact electronic devices
  • Data communication equipment
  • Medical devices requiring reliable connections
  • Industrial automation systems
  • Testing and measurement equipment

Features

  • Pitch: 1.27mm micro pitch for high-density interconnects.
  • Number of Positions: 5 positions for signal or power transmission.
  • Cable Option: 'F' designates compatibility with a flat cable assembly.
  • Tail Length: 3.94mm tail length
  • Row Configuration: Double row for increased contact density.
  • Plating: Matte tin plating for good solderability and corrosion resistance.
  • Mates With: FFSD, EWSD and DWSD Series terminal strips.

Benefits

  • High Density: Enables compact designs with many connections in a small area.
  • Reliable Connection: Ensures a secure and stable connection, minimizing signal loss.
  • Flexible Cabling: Flat cable compatibility allows for easy routing and connection.
  • Easy Assembly: Designed for simple through-hole mounting, which streamlines the assembly process.
  • Versatile Applications: Suitable for use in a variety of electronic devices and industries.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details

This socket strip is designed for through-hole mounting. It is typically used with Samtec's FFSD, EWSD and DWSD series terminal strips and offers flat cable compatibility. The matte tin plating ensures solderability. The part is RoHS compliant.

You May Also Be Interested in

3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess