EN
  • EN
  • DE

IBM 74Y7529 - CEC Interconnect Cable: CPU Dual SCM 3x/4x CEC Gen

Part No IBM 74Y7529 - CEC Interconnect Cable: CPU Dual SCM 3x/4x CEC Gen
Manufacturer IBM
Catalog Cables
Description CEC Interconnect Cable: CPU Dual SCM 3x/4x CEC Gen
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Manufacturer IBM
Win Source Part Number 1415219-IBM 74Y7529 - CEC Interconnect Cable: CPU Dual SCM 3x/4x CEC Gen
Ultra Librarian 3D Model Ultra Librarian IBM 74Y7529 - CEC Interconnect Cable: CPU Dual SCM 3x/4x CEC Gen CAD Model

Description

The IBM 74Y7529 is a CEC (Central Electronics Complex) Interconnect Cable, designed for connecting CPU Dual Single Chip Modules (SCM) within the 3x or 4x Central Electronics Complex generations of IBM systems. This specialized cable is engineered to facilitate high-speed, reliable communication between the central processing units (CPUs) in complex server environments, ensuring efficient data transfer and synchronization. The cable's architecture is tailored to support the rigorous demands of high-performance computing environments, featuring robust connectors and shielding that minimize interference and signal degradation. The 74Y7529 interconnect cable plays a critical role in the assembly of scalable, high-availability IBM server setups, enabling the integration of additional computing power with ease and reliability. By leveraging this interconnect cable, IT professionals can ensure their computing infrastructures can handle intensive processing tasks, from complex databases to large-scale virtualization, with enhanced performance and stability.

You May Also Be Interested in

NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess