EN
  • EN
  • DE

HTC1005-1E-R10-T35-L5

Part No HTC1005-1E-R10-T35-L5
Manufacturer Susumu
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.1PF 25V 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.1pF
Tolerance ±0.035pF
Voltage Rating 25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Features General Purpose
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1105612-HTC1005-1E-R10-T35-L5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HTC1005-1E-R10-T35-L5 CAD Model

Description

The Susumu HTC1005-1E-R10-T35-L5 is a general-purpose capacitor with a capacitance of 0.1pF and a tolerance of ±0.035pF.

  • Capacitance: 0.1pF
  • Tolerance: ±0.035pF
  • Voltage Rating: 25V
  • Packaging: Reel packaging
  • Height: 0.013" (0.33mm)
  • Status: Obsolete
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Balance

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 0.3PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1.1PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.35PF 100V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.4PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1.8PF 25V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.3PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.1PF 100V 0201
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess