EN
  • EN
  • DE

S10K300/B72210S301K101

Part No S10K300/B72210S301K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185178-S10K300/B72210S301K101
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S10K300/B72210S301K101 CAD Model

Description

The S10K300/B72210S301K101 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits from transient overvoltage conditions. The 'S10K300' portion indicates it is part of the S10 series of varistors with a specific voltage rating. The full part number, including 'B72210S301K101', provides more precise details about its electrical characteristics and packaging.

Applications:

  • Power Supplies: Protects power supply components from voltage spikes and surges.
  • Industrial Automation: Safeguards control systems and machinery from electrical transients.
  • Consumer Electronics: Used in televisions, appliances, and other devices to prevent damage from power surges.
  • Telecommunications Equipment: Protects sensitive communication lines and equipment from lightning strikes and other overvoltage events.
  • Motor Control Circuits: Provides surge protection for motor drives and related circuitry.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without significant degradation.
  • Fast Response Time: Quickly reacts to transient voltage events, clamping the voltage to a safe level.
  • Wide Operating Voltage Range: Suitable for applications with different voltage requirements.
  • Compact Size: Allows for easy integration into existing circuit designs.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Improved Equipment Reliability: Protects electronic components from damage, extending the lifespan of the equipment.
  • Reduced Downtime: Prevents costly repairs and service interruptions caused by voltage surges.
  • Enhanced Safety: Minimizes the risk of electrical fires and other hazards associated with overvoltage events.
  • Cost-Effective Protection: Provides a simple and inexpensive solution for surge protection.
  • Compliance with Safety Standards: Helps meet safety regulations related to overvoltage protection.

Additional Details:

The S10K300/B72210S301K101 has a varistor voltage of 300V, as indicated by the '300' in 'S10K300'. The full part number B72210S301K101 provides more granular details. For example, the 'B72210' portion designates it as a leaded varistor. The specific datasheet provides information on maximum surge current, clamping voltage, energy handling capability and other key electrical characteristics. The varistor is typically a ceramic disc type with radial leads suitable for through-hole mounting.

Varistors are voltage-dependent resistors that exhibit a significant decrease in resistance when the voltage exceeds a certain threshold. This allows them to shunt excess current away from sensitive components, protecting them from damage. The S10K300/B72210S301K101 is designed to handle repetitive surges and provide reliable overvoltage protection.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Panasonic
Lowest to $0.0381
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
Lowest to $0.0647
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4096 $57.9632
42+ $2.7986 $117.5412
64+ $2.7108 $173.4912
89+ $2.6230 $233.4470
114+ $2.5364 $289.1496
153+ $2.2730 $347.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess