EN
  • EN
  • DE

OVK470M1ETR-0606S

Part No OVK470M1ETR-0606S
Manufacturer Surge Components
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 47UF 20% 25V SMD / 47 µF 25 V Aluminum - Polymer Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum - Polymer Capacitors
Mfr SURGE
Series OVK
Package Tape & Reel (TR) Strip
Type Polymer
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ Low Frequency 65 mA @ 120 Hz
Ripple Current @ High Frequency 1.3 A @ 100 kHz
Impedance 49 mOhms
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.236" (6.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 1,000
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1351353-OVK470M1ETR-0606S
Ultra Librarian 3D Model Ultra Librarian OVK470M1ETR-0606S CAD Model

Description

The SURGE OVK470M1ETR-0606S is a polymer capacitor that belongs to the OVK series.

  • Series: OVK
  • Application: General Purpose
  • Capacitance: 47 µF
  • Tolerance: ±20%
  • Voltage Rating: 25 V
  • Impedance: 49 mOhms
  • Ripple Current (Low Frequency): 65 mA @ 120 Hz
  • Ripple Current (High Frequency): 1.3 A @ 100 kHz
  • Package: Radial, Can - SMD
  • Operating Temperature: -55°C to 105°C
  • Lifetime: 5000 hours @ 105°C

You May Also Be Interested in

Rubycon
CAP ALUM POLY 33UF 20% 50V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 56UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 2.5V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 220UF 20% 25V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 120UF 20% 25V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 150UF 20% 6.3V SMD
Lowest to $0.3090

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess