EN
  • EN
  • DE

VN2206N3

Part No VN2206N3
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode Vertical DMOS FETs 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279473-VN2206N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN2206N3 CAD Model

Description

The VN2206N3 is a N-Channel enhancement-mode vertical DMOS FET manufactured by Supertex, Inc. It is designed for high-voltage, high-speed switching applications, providing excellent performance in terms of switching speed and low on-resistance.

Applications:

  • Solid State Relays: Used in solid state relays for switching AC or DC loads.
  • High Voltage Switching: Suitable for high-voltage switching circuits.
  • LED Drivers: Employed in LED driver circuits for efficient and reliable control.
  • Power Supplies: Used in power supply circuits for voltage regulation and switching.
  • DC-DC Converters: Applied in DC-DC converters for voltage conversion.

Features:

  • High Voltage Operation: Designed for high-voltage operation.
  • Low On-Resistance: Features a low on-resistance (RDS(on)), reducing power losses.
  • Fast Switching Speed: Offers fast switching speed for efficient high-frequency operation.
  • Enhancement-Mode: N-Channel enhancement-mode operation.
  • Avalanche Breakdown Rating: Has an avalanche breakdown rating for increased ruggedness.

Benefits:

  • Efficient Switching: Provides efficient switching performance due to its low on-resistance and fast switching speed.
  • Reliable Operation: Ensures reliable operation in high-voltage applications.
  • Simplified Circuit Design: Simplifies circuit design with its enhancement-mode operation.
  • Reduced Power Losses: Reduces power losses due to its low on-resistance.
  • Increased Ruggedness: Provides increased ruggedness with its avalanche breakdown rating.

Technical Specifications:

The VN2206N3 typically has a drain-source voltage (VDS) of 220V, a continuous drain current (ID) dependent on the package and thermal conditions, and a low on-resistance (RDS(on)) typically in the range of a few ohms or less. Gate threshold voltage is typically a few volts. It is available in various through-hole and surface-mount packages.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess