EN
  • EN
  • DE

VN0660N3

Part No VN0660N3
Manufacturer Supertex, Inc
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134330-VN0660N3
Categories Custom Parts
Manufacturer Supertex, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN0660N3 CAD Model

Description

The VN0660N3 is a N-Channel enhancement mode vertical DMOS FET manufactured by Supertex, Inc. It is designed for high-voltage, high-speed switching applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for a variety of power control and amplification circuits.

Applications

  • Solid-state relays: Switching high-voltage AC or DC loads.
  • LED lighting: Driving and controlling LED arrays.
  • DC-DC converters: Efficient power conversion in various applications.
  • Motor control: Controlling the speed and direction of DC motors.
  • High-voltage amplifiers: Amplifying high-voltage signals.

Features

  • N-Channel enhancement mode.
  • Vertical DMOS structure.
  • High voltage capability.
  • Low on-resistance (RDS(on)).
  • Fast switching speeds.

Benefits

  • Efficient switching of high-voltage loads.
  • Reduced power dissipation due to low RDS(on).
  • Improved system performance due to fast switching speeds.
  • Simplified circuit design.
  • Enhanced reliability.

The VN0660N3 MOSFET offers a combination of high-voltage capability, low on-resistance, and fast switching speeds. Its N-Channel enhancement mode and vertical DMOS structure contribute to its efficient performance. Supertex, Inc.'s reputation for quality ensures long-term reliability. This MOSFET is a versatile solution for a wide range of applications where high-voltage switching and power control are required.

Technical Specifications: Voltage Rating (VDS): Consult datasheet for specific value (e.g., 600V). Current Rating (ID): Consult datasheet for specific value. On-Resistance (RDS(on)): Low value, consult datasheet. Gate Threshold Voltage (VGS(th)): Consult datasheet. Package: Typically TO-251 or TO-252. Switching Time: Consult datasheet for rise and fall times.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Winbond Electronics
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess